Alpha Wire Multi-Conductor & Paired Cables M3810 BK001

Description
M3810 BLACK 1000 FT
Request a Quote Datasheet
Description
M3810 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M3810 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3810 BK001
Multi-Conductor & Paired Cables M3810 BK001
M3810 BLACK 1000 FT

M3810 BLACK 1000 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1074555-M3810 BK001
Cables, Wires - Multiple Conductor Cables 1074555-M3810 BK001
Win Source Part Number: 1074555-M3810 BK001 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 12 Standard Package: 1 Conductor Strand: 7/0.0152" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.463" (11.76mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0470" (1.194mm) Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): M33810 BK002; M33810 BK001; 65812 SL005M3810-BK001; M3810BK001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3810 BK001-ND,M3810BK001 Base Product Number: M3810

Win Source Part Number: 1074555-M3810 BK001
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 12
Standard Package: 1
Conductor Strand: 7/0.0152"
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.463" (11.76mm)
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0470" (1.194mm)
Temperature Range - Operating: -25°C ~ 90°C
Alternative Parts (Cross-Reference): M33810 BK002; M33810 BK001; 65812 SL005M3810-BK001; M3810BK001;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M3810 BK001-ND,M3810BK001
Base Product Number: M3810

Buy Now Datasheet
Ae Tray Cable / 1000 Ft Alpha Wire - 89R5949 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R5949
Ae Tray Cable / 1000 Ft Alpha Wire 89R5949
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M3810 BK001 1074555-M3810 BK001 89R5949
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Ae Tray Cable / 1000 Ft Alpha Wire
Cable Type PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details