Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) M3601 SL005

Description
Win Source Part Number: 1216862-M3601 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 30 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Shielded Voltage: 300V Standard Package: 1 Conductor Strand: 7/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.086" (2.18mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): M3601-SL005; M3601SL005; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3601 SL005-ND,M3601SL005 Base Product Number: M3601 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1216862-M3601 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 30 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Shielded Voltage: 300V Standard Package: 1 Conductor Strand: 7/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.086" (2.18mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): M3601-SL005; M3601SL005; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3601 SL005-ND,M3601SL005 Base Product Number: M3601 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1216862-M3601 SL005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1216862-M3601 SL005
Win Source Part Number: 1216862-M3601 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 30 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Shielded Voltage: 300V Standard Package: 1 Conductor Strand: 7/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.086" (2.18mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): M3601-SL005; M3601SL005; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3601 SL005-ND,M3601SL005 Base Product Number: M3601 Product Status: Obsolete

Win Source Part Number: 1216862-M3601 SL005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Spool
Wire Gauge: 30 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up, Shielded
Voltage: 300V
Standard Package: 1
Conductor Strand: 7/38
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.086" (2.18mm)
Jacket Color: Slate
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -20°C ~ 60°C
Alternative Parts (Cross-Reference): M3601-SL005; M3601SL005;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M3601 SL005-ND,M3601SL005
Base Product Number: M3601
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1216862-M3601 SL005
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details