Alpha Wire Multi-Conductor & Paired Cables M3427 SL002

Description
M3427 SLATE 500 FT
Request a Quote
Description
M3427 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M3427 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3427 SL002
Multi-Conductor & Paired Cables M3427 SL002
M3427 SLATE 500 FT

M3427 SLATE 500 FT

Buy Now
Ae C&c / 500 Ft Alpha Wire - 89R5710 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R5710
Ae C&c / 500 Ft Alpha Wire 89R5710
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha M3427 SL002 - ALPM3427-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha M3427 SL002
ALPM3427-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha M3427 SL002 ALPM3427-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, M3427 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3427 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, M3427 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3427 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M3427 SL002 89R5710 ALPM3427-SL002
Product Name Multi-Conductor & Paired Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha M3427 SL002
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details