Alpha Wire Multi-Conductor & Paired Cables M3425 SL005

Description
M3425 SLATE 100 FT
Request a Quote
Description
M3425 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M3425 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3425 SL005
Multi-Conductor & Paired Cables M3425 SL005
M3425 SLATE 100 FT

M3425 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Alpha Wire - 89R5703 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R5703
Ae C&c / 100 Ft Alpha Wire 89R5703
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha M3425 SL005 - ALPM3425-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha M3425 SL005
ALPM3425-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha M3425 SL005 ALPM3425-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, M3425 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3425 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.338 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, M3425 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3425 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.338 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M3425 SL005 89R5703 ALPM3425-SL005
Product Name Multi-Conductor & Paired Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha M3425 SL005
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details