Alpha Wire Communication and Control Cable M3420

Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number M3420, features a construction of two twisted pairs of 24 AWG tinned copper conductors, insulated with nominal 0.0125" polyethylene foam. The cable is shielded with aluminum/Mylar tape and tinned copper braid, providing 65% coverage for enhanced signal integrity. The jacket is made of PVC with a thickness of 0.035" and is colored slate. This cable is rated for a maximum operating temperature of 80¬8C and a voltage rating of 300 VRMS. It has a characteristic impedance of 100 Oc and a mutual capacitance of 12.5 pF/ft at 1 kHz. The cable is compliant with various standards, including UL AWM/Style 2919 and RoHS directives, making it suitable for low voltage computer applications. Available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, the M3420 cable is designed for a variety of communication and control applications, including audio systems, data transmission, and security systems.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number M3420, features a construction of two twisted pairs of 24 AWG tinned copper conductors, insulated with nominal 0.0125" polyethylene foam. The cable is shielded with aluminum/Mylar tape and tinned copper braid, providing 65% coverage for enhanced signal integrity. The jacket is made of PVC with a thickness of 0.035" and is colored slate. This cable is rated for a maximum operating temperature of 80¬8C and a voltage rating of 300 VRMS. It has a characteristic impedance of 100 Oc and a mutual capacitance of 12.5 pF/ft at 1 kHz. The cable is compliant with various standards, including UL AWM/Style 2919 and RoHS directives, making it suitable for low voltage computer applications. Available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, the M3420 cable is designed for a variety of communication and control applications, including audio systems, data transmission, and security systems.

Suppliers

Company
Product
Description
Supplier Links
Communication and Control Cable - M3420 - Alpha Wire
Elizabeth, NJ, United States
Communication and Control Cable
M3420
Communication and Control Cable M3420
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.

Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Communication and Control Typical applications:

  • Audio systems: speakers, microphones, intercoms
  • Broadcast and studio
  • Data transmission: RS-232, 422, 485
  • CAD/CAM
  • Computer peripherals
  • Business machines
  • Security systems: alarms, cameras, sensors
  • Control systems
  • Instrumentation systems
  • Point-of-sale systems
  • Banking systems

Low capacitance cables for improved transmission distances and signal integrity.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M3420
Product Name Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper; 24 (7/32) AWG Tinned Copper', '0.024']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details