Alpha Wire Tray Cable M33867

Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire's Tray Cable part number M33867 is designed for demanding environments, featuring a construction that includes three 12 AWG bare copper conductors with PVC and nylon insulation. The cable has a nominal voltage rating of 600 VRMS and is suitable for use in temperatures ranging from -25¬8C to 90¬8C. It is UL listed for direct burial and sunlight resistance, making it appropriate for outdoor applications. The cable assembly includes a shield made of aluminum/mylar tape and a drain wire, enhancing its durability and performance in industrial settings. The product complies with RoHS directives and is free from substances of very high concern as per REACH regulations. The cable is available in various lengths, including 1000 FT, 500 FT, and 100 FT options, allowing for flexibility in project requirements.

Datasheet Summary
Powered by GS/AI

Alpha Wire's Tray Cable part number M33867 is designed for demanding environments, featuring a construction that includes three 12 AWG bare copper conductors with PVC and nylon insulation. The cable has a nominal voltage rating of 600 VRMS and is suitable for use in temperatures ranging from -25¬8C to 90¬8C. It is UL listed for direct burial and sunlight resistance, making it appropriate for outdoor applications. The cable assembly includes a shield made of aluminum/mylar tape and a drain wire, enhancing its durability and performance in industrial settings. The product complies with RoHS directives and is free from substances of very high concern as per REACH regulations. The cable is available in various lengths, including 1000 FT, 500 FT, and 100 FT options, allowing for flexibility in project requirements.

Suppliers

Company
Product
Description
Supplier Links
Tray Cable - M33867 - Alpha Wire
Elizabeth, NJ, United States
Tray Cable
M33867
Tray Cable M33867
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M33867
Product Name Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 12 (7/.0305) AWG Bare Copper', '0.092']
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details