Alpha Wire's Tray Cable, part number M33857, features a construction that includes a 14 AWG bare copper conductor with a nominal PVC insulation wall of 0.016 inches and a nylon wall of 0.005 inches. The cable assembly consists of 15 components twisted at a minimum of 1.5 twists per foot, with a core wrap of clear Mylar tape. It is shielded with aluminum/Mylar tape and includes a tinned copper drain wire. This cable is rated for 600 VRMS and can operate within a temperature range of -25 to 90°C. It is suitable for direct burial and is resistant to sunlight. The product complies with UL TC standards for 90°C dry and 75°C wet applications. Additionally, it meets CE directives and is RoHS compliant, ensuring it does not contain hazardous substances above specified limits. The cable is available in various lengths, including 1000 FT, 500 FT, and 100 FT, with continuous lengths provided. This product is designed for use in harsh environments, making it suitable for communication and control applications in industrial settings.
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M33857 |
| Product Name | Tray Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 14 (7/.0242) AWG Bare Copper', '0.073'] |