Alpha Wire Tray Cable M33829

Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire's Tray Cable part number M33829 features a construction of four 16 AWG bare copper conductors with PVC and nylon insulation. The cable is designed for a voltage rating of 600 VRMS and operates within a temperature range of -25 to 90¬8C. It is suitable for direct burial and is resistant to sunlight, making it ideal for outdoor applications. The cable assembly includes a shield made of aluminum/mylar tape and a drain wire, enhancing its performance in noisy environments. The product complies with UL TC standards for dry and wet conditions and meets CE directives for low voltage. Additionally, it adheres to RoHS regulations, ensuring it does not contain hazardous substances. This cable is available in various lengths, including 1000 FT, 500 FT, and 100 FT options.

Datasheet Summary
Powered by GS/AI

Alpha Wire's Tray Cable part number M33829 features a construction of four 16 AWG bare copper conductors with PVC and nylon insulation. The cable is designed for a voltage rating of 600 VRMS and operates within a temperature range of -25 to 90¬8C. It is suitable for direct burial and is resistant to sunlight, making it ideal for outdoor applications. The cable assembly includes a shield made of aluminum/mylar tape and a drain wire, enhancing its performance in noisy environments. The product complies with UL TC standards for dry and wet conditions and meets CE directives for low voltage. Additionally, it adheres to RoHS regulations, ensuring it does not contain hazardous substances. This cable is available in various lengths, including 1000 FT, 500 FT, and 100 FT options.

Suppliers

Company
Product
Description
Supplier Links
Tray Cable - M33829 - Alpha Wire
Elizabeth, NJ, United States
Tray Cable
M33829
Tray Cable M33829
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M33829
Product Name Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (7/.0192) AWG Bare Copper', '0.058']
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details