Alpha Wire Cables, Wires - Multiple Conductor Cables M33810 BK001

Description
Win Source Part Number: 1073717-M33810 BK001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 12 Standard Package: 1 Shield Material: Aluminum Conductor Strand: 7/0.0152" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.467" (11.86mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0470" (1.194mm) Shield Coverage: 100% Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): 65812 SL005; 65812CY SL005; 85812 BK005M33810-BK001; M33810BK001; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M33810BK001,M33810 BK001-ND Base Product Number: M33810
Request a Quote Datasheet
Description
Win Source Part Number: 1073717-M33810 BK001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 12 Standard Package: 1 Shield Material: Aluminum Conductor Strand: 7/0.0152" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.467" (11.86mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0470" (1.194mm) Shield Coverage: 100% Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): 65812 SL005; 65812CY SL005; 85812 BK005M33810-BK001; M33810BK001; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M33810BK001,M33810 BK001-ND Base Product Number: M33810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1073717-M33810 BK001
Cables, Wires - Multiple Conductor Cables 1073717-M33810 BK001
Win Source Part Number: 1073717-M33810 BK001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 12 Standard Package: 1 Shield Material: Aluminum Conductor Strand: 7/0.0152" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.467" (11.86mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0470" (1.194mm) Shield Coverage: 100% Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): 65812 SL005; 65812CY SL005; 85812 BK005M33810-BK001; M33810BK001; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M33810BK001,M33810 BK001-ND Base Product Number: M33810

Win Source Part Number: 1073717-M33810 BK001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 12
Standard Package: 1
Shield Material: Aluminum
Conductor Strand: 7/0.0152"
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.467" (11.86mm)
Shield Type: Foil
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0470" (1.194mm)
Shield Coverage: 100%
Temperature Range - Operating: -25°C ~ 90°C
Alternative Parts (Cross-Reference): 65812 SL005; 65812CY SL005; 85812 BK005M33810-BK001; M33810BK001;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M33810BK001,M33810 BK001-ND
Base Product Number: M33810

Buy Now Datasheet
Multi-Conductor & Paired Cables - M33810 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33810 BK001
Multi-Conductor & Paired Cables M33810 BK001
M33810 BLACK 1000 FT

M33810 BLACK 1000 FT

Buy Now
Ae Tray Cable / 1000 Ft Alpha Wire - 89R5534 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R5534
Ae Tray Cable / 1000 Ft Alpha Wire 89R5534
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1073717-M33810 BK001 M33810 BK001 89R5534
Product Name Cables, Wires - Multiple Conductor Cables Multi-Conductor & Paired Cables Ae Tray Cable / 1000 Ft Alpha Wire
Cable Type PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details