3 Conductor Multi-Conductor Cable Black 18 AWG Foil 100.0' (30.5m)
CABLE 3COND 18AWG BLK SHLD 100'
AE TRAY CABLE / 100 FT
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | M33801 BK005 | M33801BK005-ND | M33801 BK005 | 89R5518 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Multiple Conductor Cables | Ae Tray Cable / 100 Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper | |||
| Cable Shielding | Foil |