Alpha Wire Multi-Conductor & Paired Cables M33403 SL199

Description
M33403 SLATE BULK FT
Request a Quote Datasheet
Description
M33403 SLATE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M33403 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33403 SL199
Multi-Conductor & Paired Cables M33403 SL199
M33403 SLATE BULK FT

M33403 SLATE BULK FT

Buy Now
Multiple Conductor Cables - M33403 SL199 - 1078729-M33403 SL199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - M33403 SL199
1078729-M33403 SL199
Multiple Conductor Cables - M33403 SL199 1078729-M33403 SL199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078729-M33403 SL199 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): M33403 SL199M33403-SL199; M33403SL199; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078729-M33403 SL199
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): M33403 SL199M33403-SL199; M33403SL199;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Multiple Conductor Cables - M33403SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M33403SL199-ND
Multiple Conductor Cables M33403SL199-ND
CABLE 3COND 20AWG SLATE 3000'

CABLE 3COND 20AWG SLATE 3000'

Buy Now Datasheet
Ae C&c / Bulk Ft Alpha Wire - 89R5403 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / Bulk Ft Alpha Wire
89R5403
Ae C&c / Bulk Ft Alpha Wire 89R5403
AE C&C / BULK FT

AE C&C / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M33403 SL199 1078729-M33403 SL199 M33403SL199-ND 89R5403
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables - M33403 SL199 Multiple Conductor Cables Ae C&c / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers