Alpha Wire Industrial Series Cable, Industrial Series M M18149KW

Description
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles
Description
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number M18149KW is an 18 AWG control cable featuring 49 conductors. It has a construction that includes bare copper conductors with PVC and nylon insulation, providing a nominal wall thickness of 0.016 inches for insulation and 0.085 inches for the jacket. The cable is designed for a temperature range of -30 to 90¬8C for static applications and -5 to 90¬8C for dynamic use. It is rated for a maximum voltage of 600 VRMS and is suitable for direct burial and sunlight exposure. This cable complies with various UL standards, including Type TC-ER and MTW, and is RoHS compliant. It is engineered for applications requiring resistance to oil and moisture, making it suitable for both wet and dry environments. The cable's construction allows for a minimum bend radius of 8 times the cable diameter and a maximum pull tension of 731 lbs. It is also rated for up to 1.5 million flex life cycles, making it appropriate for intermittent or light-duty flexing applications.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number M18149KW is an 18 AWG control cable featuring 49 conductors. It has a construction that includes bare copper conductors with PVC and nylon insulation, providing a nominal wall thickness of 0.016 inches for insulation and 0.085 inches for the jacket. The cable is designed for a temperature range of -30 to 90¬8C for static applications and -5 to 90¬8C for dynamic use. It is rated for a maximum voltage of 600 VRMS and is suitable for direct burial and sunlight exposure. This cable complies with various UL standards, including Type TC-ER and MTW, and is RoHS compliant. It is engineered for applications requiring resistance to oil and moisture, making it suitable for both wet and dry environments. The cable's construction allows for a minimum bend radius of 8 times the cable diameter and a maximum pull tension of 731 lbs. It is also rated for up to 1.5 million flex life cycles, making it appropriate for intermittent or light-duty flexing applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series M - M18149KW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series M
M18149KW
Industrial Series Cable, Industrial Series M M18149KW
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles

Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays.

Series M Key features:

  • 18 – 8 AWG
  • 3 – 65 conductors
  • PVC/nylon insulation
  • Oil-resistant PVC jacket
  • UL Type TC-ER (600 V)
  • UL Type MTW (600V)
  • UL Type WTTC (600V)
  • UL Type PLTC (300 V) (18-12AWG only)
  • Direct burial
  • Sunlight resistant
  • UL Oil Res. I
  • Rated for up to 1.5 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M18149KW
Product Name Industrial Series Cable, Industrial Series M
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (19/30) AWG Bare Copper', '0.050']
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details