The Awis Series M / Bulk Ft Alpha Wire, part number M18122KW, features a construction of 22 conductors with an 18 AWG size, utilizing a combination of bare copper conductors and PVC/nylon insulation. The cable is designed for a temperature range of -25 to 90°C and has a voltage rating of 600 VRMS. It is suitable for various applications, including direct burial and exposure to sunlight, and is compliant with UL, CSA, and CE standards. The cable assembly includes 1.7 twists per foot and is wrapped with clear Mylar tape for added protection. The jacket is made of PVC with a nominal wall thickness of 0.065 inches. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. With a maximum pull tension of 328 lbs and a bend radius of 10 times the cable diameter, this wire is engineered for durability and reliability in demanding environments.
M18122KW SLATE BULK FT
AWIS SERIES M / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | M18122KW SL199 | 89R4462 |
| Product Name | Multi-Conductor & Paired Cables | Awis Series M / Bulk Ft Alpha Wire |