The Alpha Wire part number M18112KW is an 18 AWG, 12-conductor industrial series cable designed for various applications requiring robust mechanical and electrical performance. It features a combination of PVC and nylon insulation with a nominal wall thickness of 0.016 inches, and a PVC jacket with a wall thickness of 0.065 inches. The cable is rated for a maximum voltage of 600 VRMS and is suitable for direct burial and exposure to sunlight. This cable is compliant with multiple UL standards, including Type TC-ER and MTW, and is rated for temperatures ranging from -30¬8C to 90¬8C for static applications. It has a minimum bend radius of 8 times the cable diameter and can withstand a maximum pull tension of 179 lbs. The cable is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. Engineers considering this cable should note its suitability for applications requiring flexibility and durability, with a rated flex life of up to 1.5 million cycles for intermittent or light-duty flexing.
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays.
Series M Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M18112KW |
| Product Name | Industrial Series Cable, Industrial Series M |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (19/30) AWG Bare Copper', '0.050'] |