Alpha Wire Tray Cable M1766

Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire's Tray Cable part number M1766 features a construction of six 16 AWG tinned copper conductors, each insulated with a nominal 0.017" PVC and 0.005" nylon wall. The cable assembly includes a tinned copper braid shield providing 90% coverage, enhancing its durability and performance in harsh environments. The jacket is made of PVC with a nominal thickness of 0.035" and is colored slate. This cable is rated for a maximum operating temperature of -55¬8C to 105¬8C and has a voltage rating of 1000 VRMS. It exhibits a capacitance of 47 pF/ft and a conductor DCR of 4.7 Oc/1000 ft at 20¬8C. The cable is compliant with UL VW-1 and military specifications MIL-W-16878/Type C, making it suitable for demanding applications. Additionally, it meets RoHS compliance standards, ensuring it is free from hazardous substances. Engineers considering this product should note its robust construction and compliance with industry standards, making it a reliable choice for communication and control applications.

Datasheet Summary
Powered by GS/AI

Alpha Wire's Tray Cable part number M1766 features a construction of six 16 AWG tinned copper conductors, each insulated with a nominal 0.017" PVC and 0.005" nylon wall. The cable assembly includes a tinned copper braid shield providing 90% coverage, enhancing its durability and performance in harsh environments. The jacket is made of PVC with a nominal thickness of 0.035" and is colored slate. This cable is rated for a maximum operating temperature of -55¬8C to 105¬8C and has a voltage rating of 1000 VRMS. It exhibits a capacitance of 47 pF/ft and a conductor DCR of 4.7 Oc/1000 ft at 20¬8C. The cable is compliant with UL VW-1 and military specifications MIL-W-16878/Type C, making it suitable for demanding applications. Additionally, it meets RoHS compliance standards, ensuring it is free from hazardous substances. Engineers considering this product should note its robust construction and compliance with industry standards, making it a reliable choice for communication and control applications.

Suppliers

Company
Product
Description
Supplier Links
Tray Cable - M1766 - Alpha Wire
Elizabeth, NJ, United States
Tray Cable
M1766
Tray Cable M1766
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M1766
Product Name Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (19/29) AWG Tinned Copper', '0.056']
Cable Shielding Braid
Unlock Full Specs
to access all available technical data