Alpha Wire Coaxial Cable, Rg-142/u, 100Ft; Coaxial Cable Type Alpha Wire M17/060-RG142

Description
COAXIAL CABLE, RG-142/U, 100FT; Coaxial Cable Type:RG142; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Jacket Material:FEP; External Diameter:4.95mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-142/U, 100FT; Coaxial Cable Type:RG142; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Jacket Material:FEP; External Diameter:4.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-142/u, 100Ft; Coaxial Cable Type Alpha Wire - 29M7933 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-142/u, 100Ft; Coaxial Cable Type Alpha Wire
29M7933
Coaxial Cable, Rg-142/u, 100Ft; Coaxial Cable Type Alpha Wire 29M7933
COAXIAL CABLE, RG-142/U, 100FT; Coaxial Cable Type:RG142; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Jacket Material:FEP; External Diameter:4.95mm RoHS Compliant: Yes

COAXIAL CABLE, RG-142/U, 100FT; Coaxial Cable Type:RG142; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Jacket Material:FEP; External Diameter:4.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7933
Product Name Coaxial Cable, Rg-142/u, 100Ft; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1713723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details