Alpha Wire Multiple Conductor Cables - M1645 SL005 M1645 SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 784853-M1645 SL005 Operating Temperature Range: -55°C ~ 105°C Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.222" (5.64mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.020" (0.51mm) Shield Coverage: 90% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 784853-M1645 SL005 Operating Temperature Range: -55°C ~ 105°C Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.222" (5.64mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.020" (0.51mm) Shield Coverage: 90% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - M1645 SL005
784853-M1645 SL005
Multiple Conductor Cables - M1645 SL005 784853-M1645 SL005
Manufacturer: Alpha Wire Win Source Part Number: 784853-M1645 SL005 Operating Temperature Range: -55°C ~ 105°C Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.222" (5.64mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.020" (0.51mm) Shield Coverage: 90% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 784853-M1645 SL005
Operating Temperature Range: -55°C ~ 105°C
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 5
Shield Material: Copper, Tinned
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.222" (5.64mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.020" (0.51mm)
Shield Coverage: 90%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 784853-M1645 SL005
Product Name Multiple Conductor Cables - M1645 SL005
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers