Alpha Wire Industrial Series Cable, Industrial Series M M16165LW

Description
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles
Datasheet
Description
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series M - M16165LW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series M
M16165LW
Industrial Series Cable, Industrial Series M M16165LW
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles

Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays.

Series M Key features:

  • 18 – 8 AWG
  • 3 – 65 conductors
  • PVC/nylon insulation
  • Oil-resistant PVC jacket
  • UL Type TC-ER (600 V)
  • UL Type MTW (600V)
  • UL Type WTTC (600V)
  • UL Type PLTC (300 V) (18-12AWG only)
  • Direct burial
  • Sunlight resistant
  • UL Oil Res. I
  • Rated for up to 1.5 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M16165LW
Product Name Industrial Series Cable, Industrial Series M
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (26/30) AWG Bare Copper', '0.060']
Unlock Full Specs
to access all available technical data

Similar Products

DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details