12 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
SHLD FLEX CABLE, 12COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | M1612 SL005 | M1612SL005-ND | 89R4354 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shld Flex Cable, 12Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Braid |