Alpha Wire Multiple Conductor Cables M1608 SL005

Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1608SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1608SL005-ND
Multiple Conductor Cables M1608SL005-ND
8 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M1608 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1608 SL005
Multi-Conductor & Paired Cables M1608 SL005
M1608 SLATE 100 FT

M1608 SLATE 100 FT

Buy Now
Shld Flex Cable, 8Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire - 89R4333 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
89R4333
Shld Flex Cable, 8Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire 89R4333
SHLD FLEX CABLE, 8COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number M1608SL005-ND M1608 SL005 89R4333
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 8Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details