Alpha Wire Tray Cable M1422

Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Tray Cable, part number M1422, features a construction that includes a tinned copper conductor with a gauge of 26 AWG, insulated with a nominal PVC and nylon jacket. The cable assembly consists of two components twisted together at a minimum of 9.6 twists per foot. It is equipped with a tinned copper braid shield providing 90% coverage, enhancing its durability and performance in various environments. This cable is rated for a maximum operating temperature range of -55¬8C to 105¬8C and has a voltage rating of 600 VRMS. It complies with UL VW-1 and military specifications MIL-W-16878/Type B, making it suitable for demanding applications. The cable is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Available in various lengths, including 1000 FT, 500 FT, and 100 FT, the M1422 is designed for ease of installation without the need for conduit, making it a practical choice for communication and control applications in industrial settings.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Tray Cable, part number M1422, features a construction that includes a tinned copper conductor with a gauge of 26 AWG, insulated with a nominal PVC and nylon jacket. The cable assembly consists of two components twisted together at a minimum of 9.6 twists per foot. It is equipped with a tinned copper braid shield providing 90% coverage, enhancing its durability and performance in various environments. This cable is rated for a maximum operating temperature range of -55¬8C to 105¬8C and has a voltage rating of 600 VRMS. It complies with UL VW-1 and military specifications MIL-W-16878/Type B, making it suitable for demanding applications. The cable is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Available in various lengths, including 1000 FT, 500 FT, and 100 FT, the M1422 is designed for ease of installation without the need for conduit, making it a practical choice for communication and control applications in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Tray Cable - M1422 - Alpha Wire
Elizabeth, NJ, United States
Tray Cable
M1422
Tray Cable M1422
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M1422
Product Name Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 26 (7/34) AWG Tinned Copper', '0.019']
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details