Alpha Wire Multi-Conductor & Paired Cables M1412 SL005

Description
M1412 SLATE 100 FT
Request a Quote Datasheet
Description
M1412 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M1412 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1412 SL005
Multi-Conductor & Paired Cables M1412 SL005
M1412 SLATE 100 FT

M1412 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M1412SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1412SL005-ND
Multiple Conductor Cables M1412SL005-ND
2 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire - 89R4191 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
89R4191
Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire 89R4191
SHLD FLEX CABLE, 2COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M1412 SL005 M1412SL005-ND 89R4191
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers