Alpha Wire Industrial Series Cable, Industrial Series M M14105RW

Description
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles
Datasheet
Description
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series M - M14105RW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series M
M14105RW
Industrial Series Cable, Industrial Series M M14105RW
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays. Series M Key features: 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant PVC jacket UL Type TC-ER (600 V) UL Type MTW (600V) UL Type WTTC (600V) UL Type PLTC (300 V) (18-12AWG only) Direct burial Sunlight resistant UL Oil Res. I Rated for up to 1.5 million flex life cycles

Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays.

Series M Key features:

  • 18 – 8 AWG
  • 3 – 65 conductors
  • PVC/nylon insulation
  • Oil-resistant PVC jacket
  • UL Type TC-ER (600 V)
  • UL Type MTW (600V)
  • UL Type WTTC (600V)
  • UL Type PLTC (300 V) (18-12AWG only)
  • Direct burial
  • Sunlight resistant
  • UL Oil Res. I
  • Rated for up to 1.5 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M14105RW
Product Name Industrial Series Cable, Industrial Series M
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 14 (41/30) AWG Bare Copper', '0.074']
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details