The Alpha Wire Communication and Control Cable, part number M13515, features 15 conductors made of tinned copper with an 18 AWG size. The cable has a nominal voltage rating of 300 VRMS and is designed for a temperature range of -20 to 80¬8C. It is constructed with PVC insulation and a PVC jacket, providing a wall thickness of 0.045 inches. The cable assembly includes a minimum of 2.1 twists per foot, which aids in reducing electromagnetic interference. This product complies with various standards, including UL AWM/Style 2598 and CSA International Type CMG, ensuring its suitability for a range of applications. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The cable is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, allowing for flexibility in project requirements. Engineers seeking a reliable communication and control cable with low capacitance for improved signal integrity and transmission distances may find this product suitable for their needs.
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M13515 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (19/30) AWG Tinned Copper', '0.050'] |