Alpha Wire Multi-Conductor & Paired Cables M13310 SL005

Description
M13310 SLATE 100 FT
Request a Quote Datasheet
Description
M13310 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13310 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13310 SL005
Multi-Conductor & Paired Cables M13310 SL005
M13310 SLATE 100 FT

M13310 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M13310SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13310SL005-ND
Multiple Conductor Cables M13310SL005-ND
10 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Ae C&c / 100 Ft Alpha Wire - 89R4064 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R4064
Ae C&c / 100 Ft Alpha Wire 89R4064
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M13310 SL005 - ALPM13310-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M13310 SL005
ALPM13310-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M13310 SL005 ALPM13310-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13310 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13310 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13310 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13310 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number M13310 SL005 M13310SL005-ND 89R4064 ALPM13310-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M13310 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details