Alpha Wire Multiple Conductor Cables M13304 SL005

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M13304SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13304SL005-ND
Multiple Conductor Cables M13304SL005-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 2774611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2774611
Control Cable 2774611
Alpha Wire M13304 SL005 Control Cable

Alpha Wire M13304 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - M13304 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13304 SL005
Multi-Conductor & Paired Cables M13304 SL005
M13304 SLATE 100 FT

M13304 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13304 SL005 - ALPM13304-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13304 SL005
ALPM13304-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13304 SL005 ALPM13304-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13304 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13304 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13304 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13304 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshld Cable, 4Cond, 0.35Mm2, 30M; Cable Shielding Alpha Wire - 89R4042 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, 4Cond, 0.35Mm2, 30M; Cable Shielding Alpha Wire
89R4042
Unshld Cable, 4Cond, 0.35Mm2, 30M; Cable Shielding Alpha Wire 89R4042
UNSHLD CABLE, 4COND, 0.35MM2, 30M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

UNSHLD CABLE, 4COND, 0.35MM2, 30M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Video Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M13304SL005-ND 2774611 M13304 SL005 ALPM13304-SL005 89R4042
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13304 SL005 Unshld Cable, 4Cond, 0.35Mm2, 30M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details