Alpha Wire Multi-Conductor & Paired Cables M13304 SL002

Description
M13304 SLATE 500 FT
Request a Quote Datasheet
Description
M13304 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13304 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13304 SL002
Multi-Conductor & Paired Cables M13304 SL002
M13304 SLATE 500 FT

M13304 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M13304SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13304SL002-ND
Multiple Conductor Cables M13304SL002-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M13304 SL002 - ALPM13304-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M13304 SL002
ALPM13304-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M13304 SL002 ALPM13304-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13304 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13304 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13304 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13304 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R4041 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R4041
Ae C&c / 500 Ft Alpha Wire 89R4041
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Video Cables Multiconductor Cables Cable Assemblies
Product Number M13304 SL002 M13304SL002-ND ALPM13304-SL002 89R4041
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M13304 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC33468L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details