Alpha Wire Communication and Control Cable M13244

Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number M13244, features four conductors of 18 AWG tinned copper, designed for reliable data transmission in various applications. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -20 to 80¬8C. It is constructed with PVC insulation and a PVC jacket, providing durability and flexibility. The cable includes a shield made of aluminum/Mylar tape for enhanced electromagnetic interference (EMI) protection. With a capacitance of 46 pF/ft and a bend radius of 10 times the cable diameter, this cable is suitable for applications requiring low capacitance and good signal integrity. It complies with UL, CSA, and RoHS standards, making it a viable choice for engineers seeking a dependable communication and control solution.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number M13244, features four conductors of 18 AWG tinned copper, designed for reliable data transmission in various applications. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -20 to 80¬8C. It is constructed with PVC insulation and a PVC jacket, providing durability and flexibility. The cable includes a shield made of aluminum/Mylar tape for enhanced electromagnetic interference (EMI) protection. With a capacitance of 46 pF/ft and a bend radius of 10 times the cable diameter, this cable is suitable for applications requiring low capacitance and good signal integrity. It complies with UL, CSA, and RoHS standards, making it a viable choice for engineers seeking a dependable communication and control solution.

Suppliers

Company
Product
Description
Supplier Links
Communication and Control Cable - M13244 - Alpha Wire
Elizabeth, NJ, United States
Communication and Control Cable
M13244
Communication and Control Cable M13244
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.

Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Communication and Control Typical applications:

  • Audio systems: speakers, microphones, intercoms
  • Broadcast and studio
  • Data transmission: RS-232, 422, 485
  • CAD/CAM
  • Computer peripherals
  • Business machines
  • Security systems: alarms, cameras, sensors
  • Control systems
  • Instrumentation systems
  • Point-of-sale systems
  • Banking systems

Low capacitance cables for improved transmission distances and signal integrity.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M13244
Product Name Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (19/30) AWG Tinned Copper', '0.050']
Unlock Full Specs
to access all available technical data