Alpha Wire Multi-Conductor & Paired Cables M13242 SL002

Description
M13242 SLATE 500 FT
Request a Quote Datasheet
Description
M13242 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13242 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13242 SL002
Multi-Conductor & Paired Cables M13242 SL002
M13242 SLATE 500 FT

M13242 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M13242SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13242SL002-ND
Multiple Conductor Cables M13242SL002-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Ae C&c / 500 Ft Alpha Wire - 89R3989 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3989
Ae C&c / 500 Ft Alpha Wire 89R3989
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13242 SL002 - ALPM13242-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13242 SL002
ALPM13242-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13242 SL002 ALPM13242-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M13242 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13242 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M13242 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13242 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number M13242 SL002 M13242SL002-ND 89R3989 ALPM13242-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13242 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2400/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details