Alpha Wire Multi-Conductor & Paired Cables M13233 SL005

Description
M13233 SLATE 100 FT
Request a Quote Datasheet
Description
M13233 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13233 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13233 SL005
Multi-Conductor & Paired Cables M13233 SL005
M13233 SLATE 100 FT

M13233 SLATE 100 FT

Buy Now
Control Cable - 2774594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2774594
Control Cable 2774594
Alpha Wire M13233 SL005 Control Cable

Alpha Wire M13233 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - M13233SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13233SL005-ND
Multiple Conductor Cables M13233SL005-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M13233 SL005 - ALPM13233-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M13233 SL005
ALPM13233-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M13233 SL005 ALPM13233-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M13233 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13233 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.221 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M13233 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13233 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.221 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R3986 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R3986
Ae C&c / 100 Ft Alpha Wire 89R3986
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number M13233 SL005 2774594 M13233SL005-ND ALPM13233-SL005 89R3986
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M13233 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details