Alpha Wire Multiple Conductor Cables M13227 SL002

Description
3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M13227SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13227SL002-ND
Multiple Conductor Cables M13227SL002-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M13227 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13227 SL002
Multi-Conductor & Paired Cables M13227 SL002
M13227 SLATE 500 FT

M13227 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13227 SL002 - ALPM13227-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13227 SL002
ALPM13227-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13227 SL002 ALPM13227-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M13227 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13227 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M13227 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13227 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R3970 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3970
Ae C&c / 500 Ft Alpha Wire 89R3970
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M13227SL002-ND M13227 SL002 ALPM13227-SL002 89R3970
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13227 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6020A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details