Alpha Wire Multiple Conductor Cables M13210 SL001

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M13210SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13210SL001-ND
Multiple Conductor Cables M13210SL001-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M13210 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13210 SL001
Multi-Conductor & Paired Cables M13210 SL001
M13210 SLATE 1000 FT

M13210 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 300V - 1000ft - Alpha M13210 SL001 - ALPM13210-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 300V - 1000ft - Alpha M13210 SL001
ALPM13210-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 300V - 1000ft - Alpha M13210 SL001 ALPM13210-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M13210 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13210 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.396 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M13210 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13210 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.396 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R3957 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R3957
Ae C&c / 1000 Ft Alpha Wire 89R3957
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M13210SL001-ND M13210 SL001 ALPM13210-SL001 89R3957
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 12 Conductor - Gray - 300V - 1000ft - Alpha M13210 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
System cable - 706-2300/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details