Alpha Wire Multiple Conductor Cables M13149 SL001

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-M13149SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-M13149SL001-ND
Multiple Conductor Cables 216-M13149SL001-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M13149 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13149 SL001
Multi-Conductor & Paired Cables M13149 SL001
M13149 SLATE 1000 FT

M13149 SLATE 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 89R3864 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R3864
Ae C&c / 1000 Ft Alpha Wire 89R3864
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha M13149 SL001 - ALPM13149-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha M13149 SL001
ALPM13149-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha M13149 SL001 ALPM13149-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M13149 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13149 SL001 AVAILABILITY : In Stock SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.523 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M13149 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13149 SL001 AVAILABILITY : In Stock SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.523 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 216-M13149SL001-ND M13149 SL001 89R3864 ALPM13149-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha M13149 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
DeviceNet Physical Media - 1485G-P1M5-R5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534074 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details