Alpha Wire Multiple Conductor Cables M13146 SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M13146SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13146SL005-ND
Multiple Conductor Cables M13146SL005-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M13146 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13146 SL005
Multi-Conductor & Paired Cables M13146 SL005
M13146 SLATE 100 FT

M13146 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Gray - 300V - 100ft - Alpha M13146 SL005 - ALPM13146-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Gray - 300V - 100ft - Alpha M13146 SL005
ALPM13146-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Gray - 300V - 100ft - Alpha M13146 SL005 ALPM13146-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, M13146 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13146 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.442 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, M13146 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13146 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.442 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shld Multipair, 6 Pair, 20Awg, 30M; Cable Shielding Alpha Wire - 89R3862 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 20Awg, 30M; Cable Shielding Alpha Wire
89R3862
Shld Multipair, 6 Pair, 20Awg, 30M; Cable Shielding Alpha Wire 89R3862
SHLD MULTIPAIR, 6 PAIR, 20AWG, 30M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 20AWG, 30M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M13146SL005-ND M13146 SL005 ALPM13146-SL005 89R3862
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Gray - 300V - 100ft - Alpha M13146 SL005 Shld Multipair, 6 Pair, 20Awg, 30M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details