6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M13143 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13143 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.319 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | M13143SL001-ND | ALPM13143-SL001 | 89R3858 |
| Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Gray - 300V - 1000ft - Alpha M13143 SL001 | Ae C&c / 1000 Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
| Cable Insulation | Polyethylene | ||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |
| Cable Shielding | Foil | Foil |