Alpha Wire Multi-Conductor & Paired Cables M13142 SL005

Description
M13142 SLATE 100 FT
Request a Quote Datasheet
Description
M13142 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13142 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13142 SL005
Multi-Conductor & Paired Cables M13142 SL005
M13142 SLATE 100 FT

M13142 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M13142SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13142SL005-ND
Multiple Conductor Cables M13142SL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 100ft - Alpha M13142 SL005 - ALPM13142-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 100ft - Alpha M13142 SL005
ALPM13142-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 100ft - Alpha M13142 SL005 ALPM13142-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13142 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13142 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13142 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13142 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R3856 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R3856
Ae C&c / 100 Ft Alpha Wire 89R3856
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number M13142 SL005 M13142SL005-ND ALPM13142-SL005 89R3856
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 100ft - Alpha M13142 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 1959507 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details