Alpha Wire Multi-Conductor & Paired Cables M13142 SL002

Description
M13142 SLATE 500 FT
Request a Quote
Description
M13142 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13142 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13142 SL002
Multi-Conductor & Paired Cables M13142 SL002
M13142 SLATE 500 FT

M13142 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha M13142 SL002 - ALPM13142-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha M13142 SL002
ALPM13142-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha M13142 SL002 ALPM13142-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13142 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13142 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13142 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13142 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R3855 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3855
Ae C&c / 500 Ft Alpha Wire 89R3855
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M13142 SL002 ALPM13142-SL002 89R3855
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha M13142 SL002 Ae C&c / 500 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG316 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details