Alpha Wire Multi-Conductor & Paired Cables M13117 SL002

Description
M13117 SLATE 500 FT
Request a Quote Datasheet
Description
M13117 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13117 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13117 SL002
Multi-Conductor & Paired Cables M13117 SL002
M13117 SLATE 500 FT

M13117 SLATE 500 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
970038-M13117 SL002
Cables, Wires - Multiple Conductor Cables 970038-M13117 SL002
Win Source Part Number: 970038-M13117 SL002 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Voltage: 300 V Number of Conductors: 34 (17 Pair Twisted) Standard Package: 1 Ratings: UL Style 2919 Shield Material: Aluminum Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.577" (14.66mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.0500" (1.270mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M13117SL002,M13117 SL002-ND Base Product Number: M13117

Win Source Part Number: 970038-M13117 SL002
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Pair
Voltage: 300 V
Number of Conductors: 34 (17 Pair Twisted)
Standard Package: 1
Ratings: UL Style 2919
Shield Material: Aluminum
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.577" (14.66mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Polypropylene (PP)
Jacket (Insulation) Thickness: 0.0500" (1.270mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M13117SL002,M13117 SL002-ND
Base Product Number: M13117

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 500ft - Alpha M13117 SL002 - ALPM13117-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 500ft - Alpha M13117 SL002
ALPM13117-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 500ft - Alpha M13117 SL002 ALPM13117-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, M13117 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13117 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 17 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.567 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, M13117 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13117 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 17 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.567 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R3839 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3839
Ae C&c / 500 Ft Alpha Wire 89R3839
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M13117 SL002 970038-M13117 SL002 ALPM13117-SL002 89R3839
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 500ft - Alpha M13117 SL002 Ae C&c / 500 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 34 #
Unlock Full Specs
to access all available technical data