The Shielded Multiconductor Cable, part number 05R8817, features four conductors made of 16 AWG stranded tinned copper, providing flexibility and resistance to corrosion. The cable is insulated with a nominal 0.012" PTFE wall, ensuring durability and thermal stability. It has a voltage rating of 600 VRMS and operates effectively within a temperature range of -55 to 200°C. The cable is shielded with a tinned copper braid, offering a minimum of 85% coverage to protect against electromagnetic interference. With a capacitance of 27 pF/ft and a conductor DCR of 4.4 Ω/1000ft at 20°C, this cable is suitable for various applications requiring reliable signal integrity. The product is compliant with military specifications and RoHS directives, making it a suitable choice for projects that demand high performance and environmental safety.
4 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | M1254WH005-ND | 05R8817 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Teflon | |
| Cable Insulation | Teflon | |
| Cable Conductor | Copper, Tinned |