Alpha Wire Multiple Conductor Cables M1234 WH005

Description
4 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1234WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1234WH005-ND
Multiple Conductor Cables M1234WH005-ND
4 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 05R8809 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
05R8809
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 05R8809
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number M1234WH005-ND 05R8809
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q994-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
3 suppliers