Alpha Wire Multiple Conductor Cables M1234 WH001

Description
4 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1234WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1234WH001-ND
Multiple Conductor Cables M1234WH001-ND
4 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 05R8808 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
05R8808
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 05R8808
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number M1234WH001-ND 05R8808
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details