4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | M1224WH005-ND | 05R8805 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Teflon | |
| Cable Insulation | Teflon | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Braid |