Alpha Wire Multiple Conductor Cables M1223 WH005

Description
3 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-M1223WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-M1223WH005-ND
Multiple Conductor Cables 216-M1223WH005-ND
3 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 05R8803 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire
05R8803
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire 05R8803
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-M1223WH005-ND 05R8803
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers