Alpha Wire High Low Temperature Cable M1222

Description
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
Description
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire High Low Temperature Cable, part number M1222, features a temperature range of -55¬8C to 200¬8C, making it suitable for extreme environmental conditions. It is constructed with a silver-plated copper conductor, 22 AWG, and has a PTFE insulation with a nominal wall thickness of 0.009 inches. The cable assembly includes two components twisted together at a minimum of 8 twists per foot, and is shielded with a silver-plated copper braid providing 85% coverage. This cable is rated for 600 VRMS and complies with military specifications MIL-W-16878/4 (Type E) and NEMA HP3-EXBFE. It has a capacitance of 27 pF/ft and a characteristic impedance of 55 Oc. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The minimum pull tension is 11.8 lbs, and the bend radius is 10 times the cable diameter. This cable is suitable for applications requiring high reliability in both high and low temperature environments.

Datasheet Summary
Powered by GS/AI

The Alpha Wire High Low Temperature Cable, part number M1222, features a temperature range of -55¬8C to 200¬8C, making it suitable for extreme environmental conditions. It is constructed with a silver-plated copper conductor, 22 AWG, and has a PTFE insulation with a nominal wall thickness of 0.009 inches. The cable assembly includes two components twisted together at a minimum of 8 twists per foot, and is shielded with a silver-plated copper braid providing 85% coverage. This cable is rated for 600 VRMS and complies with military specifications MIL-W-16878/4 (Type E) and NEMA HP3-EXBFE. It has a capacitance of 27 pF/ft and a characteristic impedance of 55 Oc. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The minimum pull tension is 11.8 lbs, and the bend radius is 10 times the cable diameter. This cable is suitable for applications requiring high reliability in both high and low temperature environments.

Suppliers

Company
Product
Description
Supplier Links
High Low Temperature Cable - M1222 - Alpha Wire
Elizabeth, NJ, United States
High Low Temperature Cable
M1222
High Low Temperature Cable M1222
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.

Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M1222
Product Name High Low Temperature Cable
Product Type Multiconductor Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper; 22 (19/34) AWG Silver Plated Copper', '0.032']
Cable Shielding Braid
Unlock Full Specs
to access all available technical data