The Alpha Wire High Low Temperature Cable, part number M1211, features a conductor made of silver-plated copper with a gauge of 24 AWG (19/36) and a nominal insulation wall of 0.010 inches made from PTFE. The cable is designed to operate within a temperature range of -55¬8C to 200¬8C and has a voltage rating of 600 VRMS. It includes a silver-plated copper braid shield providing a minimum coverage of 85%. The cable's bend radius is specified as 10 times the cable diameter, and it has a maximum pull tension of 3.7 lbs. The product complies with military specifications MIL-W-16878/4 and NEMA HP3-EXBEE, ensuring reliability in demanding environments. Additionally, it meets RoHS compliance standards, making it suitable for environmentally conscious applications.
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M1211 |
| Product Name | High Low Temperature Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Teflon |
| Cable Insulation | Teflon |
| Cable Conductor | Copper; 24 (19/36) AWG Silver Plated Copper', '0.025'] |
| Cable Shielding | Braid |