The Awis Series M / Bulk Ft Alpha Wire, part number M12105KW, features a 5-conductor configuration with 12 AWG stranded copper conductors. The insulation consists of a nominal 0.016" PVC wall and a 0.005" nylon layer, providing durability and flexibility. The cable is designed for a temperature range of -25 to 90°C and is suitable for direct burial applications, making it versatile for various environmental conditions. This wire is rated for 600 VRMS and has a capacitance of 36 pF/ft at 1 kHz, with a nominal conductor resistance of 1.65 Ω per 1000 ft at 20°C. The cable assembly includes a clear Mylar tape core wrap and features a minimum of 2.4 twists per foot for enhanced performance. The jacket is available in slate and black colors, with a nominal wall thickness of 0.065". The product complies with several industry standards, including UL, CSA, and RoHS, ensuring it meets safety and environmental regulations. It is also sunlight resistant, making it suitable for outdoor applications. The maximum pull tension is rated at 255 lbs, and the minimum bend radius is 10 times the cable diameter. This product is ideal for engineers seeking reliable and compliant wiring solutions for their projects.
M12105KW SLATE BULK FT
AWIS SERIES M / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | M12105KW SL199 | 89R3621 |
| Product Name | Multi-Conductor & Paired Cables | Awis Series M / Bulk Ft Alpha Wire |