The Alpha Wire part number M12104RW is a 4-conductor, 12 AWG industrial cable designed for various applications requiring robust mechanical and electrical performance. The conductors are made of bare copper with a nominal diameter of 0.093 inches, insulated with a combination of PVC and nylon, providing a wall thickness of 0.016 inches. The cable features a PVC jacket with a nominal wall thickness of 0.055 inches, colored slate, and is suitable for direct burial and sunlight exposure. This cable is rated for a maximum voltage of 600 VRMS and is compliant with multiple UL standards, including Type TC-ER and MTW, making it suitable for wet and dry environments. It operates effectively within a temperature range of -30¬8C to 90¬8C for static applications and -5¬8C to 90¬8C for dynamic use. The cable can withstand a maximum pull tension of 204 lbs and has a bend radius of 8 times the cable diameter. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. Engineers considering this cable should note its suitability for applications requiring flexibility and durability, with a rated life of up to 1.5 million flex cycles for intermittent or light-duty use.
Alpha Wire's Series M control cable offers industry-leading mechanical and electrical performance for stationary cable trays.
Series M Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M12104RW |
| Product Name | Industrial Series Cable, Industrial Series M |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 12 (65/30) AWG Bare Copper', '0.093'] |