Alpha Wire High Low Temperature Cable M1204

Description
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
Description
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire High Low Temperature Cable, part number M1204, is designed for applications requiring a temperature range of -55¬8C to 200¬8C. It features a 26 AWG silver-plated copper conductor with a nominal insulation wall of 0.010 inches made from PTFE, providing durability and resistance to high temperatures. The cable assembly consists of four components twisted together at a minimum of 9.6 twists per foot, ensuring flexibility and strength. The cable is shielded with a silver-plated copper braid offering a minimum coverage of 85%, which helps reduce electromagnetic interference. The outer jacket is also made of PTFE, with a nominal wall thickness of 0.012 inches and a diameter of 0.140 inches (maximum 0.155 inches). This product meets military specifications (MIL-W-16878/4) and is rated for 600 VRMS, making it suitable for various demanding electrical applications. It complies with RoHS directives, ensuring it does not contain hazardous substances above specified limits. The cable's physical properties include a maximum pull tension of 8.7 lbs and a bend radius of 10 times the cable diameter, which may be important for installation considerations.

Datasheet Summary
Powered by GS/AI

The Alpha Wire High Low Temperature Cable, part number M1204, is designed for applications requiring a temperature range of -55¬8C to 200¬8C. It features a 26 AWG silver-plated copper conductor with a nominal insulation wall of 0.010 inches made from PTFE, providing durability and resistance to high temperatures. The cable assembly consists of four components twisted together at a minimum of 9.6 twists per foot, ensuring flexibility and strength. The cable is shielded with a silver-plated copper braid offering a minimum coverage of 85%, which helps reduce electromagnetic interference. The outer jacket is also made of PTFE, with a nominal wall thickness of 0.012 inches and a diameter of 0.140 inches (maximum 0.155 inches). This product meets military specifications (MIL-W-16878/4) and is rated for 600 VRMS, making it suitable for various demanding electrical applications. It complies with RoHS directives, ensuring it does not contain hazardous substances above specified limits. The cable's physical properties include a maximum pull tension of 8.7 lbs and a bend radius of 10 times the cable diameter, which may be important for installation considerations.

Suppliers

Company
Product
Description
Supplier Links
High Low Temperature Cable - M1204 - Alpha Wire
Elizabeth, NJ, United States
High Low Temperature Cable
M1204
High Low Temperature Cable M1204
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.

Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M1204
Product Name High Low Temperature Cable
Product Type Multiconductor Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper; 26 (7/34) AWG Silver Plated Copper', '0.019']
Cable Shielding Braid
Unlock Full Specs
to access all available technical data