Alpha Wire Hook-up Wire M1201 WH002

Description
M1201 WHITE 500 FT
Request a Quote
Description
M1201 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - M1201 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
M1201 WH002
Hook-up Wire M1201 WH002
M1201 WHITE 500 FT

M1201 WHITE 500 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number M1201 WH002
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 2441469 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details