Alpha Wire Multiple Conductor Cables M1142 SL199

Description
CABLE 2COND 18AWG SHLD 3000'
Request a Quote Datasheet
Description
CABLE 2COND 18AWG SHLD 3000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1142SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1142SL199-ND
Multiple Conductor Cables M1142SL199-ND
CABLE 2COND 18AWG SHLD 3000'

CABLE 2COND 18AWG SHLD 3000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - M1142 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1142 SL199
Multi-Conductor & Paired Cables M1142 SL199
M1142 SLATE BULK FT

M1142 SLATE BULK FT

Buy Now
Ae C&c / Bulk Ft Alpha Wire - 89R3582 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / Bulk Ft Alpha Wire
89R3582
Ae C&c / Bulk Ft Alpha Wire 89R3582
AE C&C / BULK FT

AE C&C / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number M1142SL199-ND M1142 SL199 89R3582
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 1368207 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details